AT24CM01-SHD-T alternative parts: AT24C16C-PUM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-I2C 1M-bit 128K x 8 3.3V/5V 8-Pin SOIC EIAJ T/R | EEPROM, SERIAL, 16K (2KX8), 8PDIP |
Factory Lead Time: | 15 Weeks | 12 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 1997 | 2005 |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Voltage - Supply: | 2.5V~5.5V | 1.7V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 2.5V |
Terminal Pitch: | 1.27mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AT24CM01 | AT24C16C |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 2.7/5V | - |
Supply Voltage-Min (Vsup): | 2.5V | 1.7V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 1Mb 128K x 8 | 16Kb 2K x 8 |
Nominal Supply Current: | 3mA | 3mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 550ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | - |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 Mb | 16 kb |
Standby Current-Max: | 0.000001A | - |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | - |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | - |
Write Protection: | HARDWARE | - |
I2C Control Byte: | 1010DDMR | - |
Length: | 5.29mm | 10.16mm |
Height Seated (Max): | 2.16mm | - |
Width: | 5.24mm | 7.112mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Height: | - | 4.953mm |
REACH SVHC: | - | No SVHC |

AT24CM01-SHD-T
(In Stock: 4000)
Microchip TechnologyUnited States