AT24CM01-SHD-T alternative parts: AT24C08C-XHM-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-I2C 1M-bit 128K x 8 3.3V/5V 8-Pin SOIC EIAJ T/R | EEPROM Serial-2Wire 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R |
Factory Lead Time: | 15 Weeks | 12 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 1997 | 1997 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Voltage - Supply: | 2.5V~5.5V | 1.7V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | AT24CM01 | AT24C08 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 2.7/5V | - |
Supply Voltage-Min (Vsup): | 2.5V | 1.7V |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 1Mb 128K x 8 | 8Kb 1K x 8 |
Nominal Supply Current: | 3mA | 3mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 550ns | 550ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 Mb | 8 kb |
Standby Current-Max: | 0.000001A | 0.000001A |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 100 |
Write Protection: | HARDWARE | HARDWARE |
I2C Control Byte: | 1010DDMR | 1010DMMR |
Length: | 5.29mm | 4.4mm |
Height Seated (Max): | 2.16mm | 1.2mm |
Width: | 5.24mm | 3mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |

AT24CM01-SHD-T
(In Stock: 4000)
Microchip TechnologyUnited States