AT89C5115-SISUM alternative parts: AT89C51RD2-SLSUM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU C51 16K Flash ADC | MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin PLCC Stick |
Factory Lead Time: | 4 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-LCC (J-Lead) | 44-LCC (J-Lead) |
Number of Pins: | 28 | 44 |
Data Converters: | A/D 8x10b | - |
Number of I/Os: | 20 | 34 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | 89C | 89C |
Published: | 2008 | 2007 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 28 | - |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | QUAD | - |
Terminal Form: | J BEND | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 1.27mm | - |
Frequency: | 40MHz | 60MHz |
Base Part Number: | AT89C5115 | AT89C51RD2 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 3V | - |
Interface: | UART, USART | SPI, UART, USART |
Memory Size: | 16kB | 64kB |
Oscillator Type: | External | External |
RAM Size: | 512 x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | - |
Core Processor: | 80C51 | 80C51 |
Peripherals: | POR, PWM, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 64KB 64K x 8 |
Connectivity: | UART/USART | SPI, UART/USART |
Bit Size: | 8 | - |
Access Time: | 40 μs | 60 μs |
Has ADC: | YES | - |
DMA Channels: | NO | - |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 3 | 3 |
Core Architecture: | 8051 | 8051 |
EEPROM Size: | 2K x 8 | - |
Length: | 11.505mm | 16.7mm |
Height Seated (Max): | 4.57mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 44-PLCC (16.6x16.6) |
Watchdog Timers: | - | Yes |
Memory Types: | - | FLASH |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Voltage: | - | 5V |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.7V |
Speed: | - | 60MHz |
Max Frequency: | - | 40MHz |
Number of Programmable I/O: | - | 32 |
Number of PWM Channels: | - | 7 |
Width: | - | 16.7mm |
Height: | - | 3.48mm |
REACH SVHC: | - | No SVHC |

AT89C5115-SISUM
(In Stock: 1140)
Microchip TechnologyQty
Unit Price
Ext Price
1
$8.788202
$8.79
10
$8.290757
$82.91
100
$7.821468
$782.15
500
$7.378744
$3,689.37
1000
$6.961079
$6,961.08
Minimum: 1 Multiples: 1
Unit Price: $8.788202
Ext Price: $8.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools