AT89C5115-SISUM alternative parts: AT89S51-24JU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU C51 16K Flash ADC | IC MCU 4K FLASH 24MHZ 44-PLCC |
Factory Lead Time: | 4 Weeks | 9 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-LCC (J-Lead) | 44-LCC (J-Lead) |
Number of Pins: | 28 | 44 |
Data Converters: | A/D 8x10b | - |
Number of I/Os: | 20 | 32 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | 89C | 89S |
Published: | 2008 | 1997 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 28 | 44 |
Max Power Dissipation: | 1W | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | J BEND | J BEND |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Frequency: | 40MHz | 24MHz |
Base Part Number: | AT89C5115 | AT89S51 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 3V | - |
Interface: | UART, USART | UART, USART |
Memory Size: | 16kB | 4kB |
Oscillator Type: | External | Internal |
RAM Size: | 512 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~5.5V | 4V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | 80C51 | 8051 |
Peripherals: | POR, PWM, WDT | WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 4KB 4K x 8 |
Connectivity: | UART/USART | UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 40 μs | 24 μs |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | NO |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 3 | 2 |
Core Architecture: | 8051 | - |
EEPROM Size: | 2K x 8 | - |
Length: | 11.505mm | 16.66mm |
Height Seated (Max): | 4.57mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | 44J-B |
ROM(word): | - | 4096 |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Peak Reflow Temperature (Cel): | - | 245 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Operating Supply Voltage: | - | 5V |
Power Supplies: | - | 5V |
Number of Bits: | - | 8 |
Address Bus Width: | - | 8b |
Number of UART Channels: | - | 1 |
Height: | - | 4.064mm |
Width: | - | 16.662mm |
REACH SVHC: | - | No SVHC |

AT89C5115-SISUM
(In Stock: 1140)
Microchip TechnologyQty
Unit Price
Ext Price
1
$8.788202
$8.79
10
$8.290757
$82.91
100
$7.821468
$782.15
500
$7.378744
$3,689.37
1000
$6.961079
$6,961.08
Minimum: 1 Multiples: 1
Unit Price: $8.788202
Ext Price: $8.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools