AT89C5115-SISUM alternative parts: AT89S52-24PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU C51 16K Flash ADC
8-bit Microcontrollers - MCU 8kB Flash 256B RAM 33MHz 4.0V-5.5V
Factory Lead Time:
4 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
28-LCC (J-Lead)
40-DIP (0.600, 15.24mm)
Number of Pins:
28
40
Data Converters:
A/D 8x10b
-
Number of I/Os:
20
32
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
89C
89S
Published:
2008
1997
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
28
40
Max Power Dissipation:
1W
-
Terminal Position:
QUAD
DUAL
Terminal Form:
J BEND
-
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
2.54mm
Frequency:
40MHz
33MHz
Base Part Number:
AT89C5115
AT89S52
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
3V
-
Interface:
UART, USART
UART
Memory Size:
16kB
8kB
Oscillator Type:
External
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
3V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
80C51
8051
Peripherals:
POR, PWM, WDT
WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
8KB 8K x 8
Connectivity:
UART/USART
UART/USART
Bit Size:
8
8
Access Time:
40 μs
24 μs
Has ADC:
YES
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
NO
NO
Number of Timers/Counters:
3
3
Core Architecture:
8051
-
EEPROM Size:
2K x 8
-
Length:
11.505mm
52.58mm
Height Seated (Max):
4.57mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Speed:
-
24 MHz
Number of Bits:
-
8
Address Bus Width:
-
8b
Number of UART Channels:
-
1
Height:
-
4.826mm
Width:
-
13.97mm
REACH SVHC:
-
No SVHC
AT89C5115-SISUM

AT89C5115-SISUM

(In Stock: 1140)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $8.788202

    $8.79

  • 10

    $8.290757

    $82.91

  • 100

    $7.821468

    $782.15

  • 500

    $7.378744

    $3,689.37

  • 1000

    $6.961079

    $6,961.08

Minimum: 1 Multiples: 1

Unit Price: $8.788202

Ext Price: $8.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity