AT89C51RC2-SLSUM alternative parts: AT89C2051-24PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 44PLCC
AT89C2051 Series 2 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - DIP-20
Factory Lead Time:
6 Weeks
10 Weeks
Contact Plating:
Tin
-
Package / Case:
44-LCC (J-Lead)
20-DIP (0.300, 7.62mm)
Mounting Type:
Surface Mount
Through Hole
Mount:
Surface Mount
Through Hole
Number of Pins:
44
20
Watchdog Timers:
Yes
-
Number of I/Os:
32
15
Published:
1997
1995
Series:
89C
89C
Packaging:
Tube
Tube
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
44
20
Max Power Dissipation:
1W
-
Terminal Position:
QUAD
DUAL
Terminal Form:
J BEND
-
Peak Reflow Temperature (Cel):
245
-
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Frequency:
60MHz
24MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AT89C51RC2
AT89C2051
Supply Voltage-Max (Vsup):
5.5V
6V
Supply Voltage-Min (Vsup):
2.7V
-
Interface:
SPI, UART, USART
UART, USART
Memory Size:
32kB
2kB
Oscillator Type:
External
Internal
Speed:
40 MHz
-
RAM Size:
1.25K x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
4V~6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
80C51
8051
Peripherals:
POR, PWM, WDT
LED
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
2KB 2K x 8
Connectivity:
SPI, UART/USART
UART/USART
Bit Size:
8
8
Access Time:
60 μs
24 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
NO
NO
Number of Timers/Counters:
3
2
Address Bus Width:
16
8b
Core Architecture:
8051
-
Length:
16.55mm
26.92mm
Height Seated (Max):
4.57mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Number of UART Channels:
-
1
Height:
-
4.963mm
Width:
-
7.112mm
AT89C51RC2-SLSUM

AT89C51RC2-SLSUM

(In Stock: 5600)

Microchip Technology