AT89C51RC2-SLSUM alternative parts: AT89C55WD-24PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 44PLCC
MCU 8-bit AT89 8051 CISC 20KB Flash 5V 40-Pin PDIP
Factory Lead Time:
6 Weeks
12 Weeks
Contact Plating:
Tin
-
Package / Case:
44-LCC (J-Lead)
40-DIP (0.600, 15.24mm)
Mounting Type:
Surface Mount
Through Hole
Mount:
Surface Mount
Through Hole
Number of Pins:
44
40
Watchdog Timers:
Yes
Yes
Number of I/Os:
32
32
Published:
1997
1996
Series:
89C
89C
Packaging:
Tube
Tube
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
44
-
Max Power Dissipation:
1W
-
Terminal Position:
QUAD
-
Terminal Form:
J BEND
-
Peak Reflow Temperature (Cel):
245
-
Supply Voltage:
5V
-
Terminal Pitch:
1.27mm
-
Frequency:
60MHz
33MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AT89C51RC2
AT89C55
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.7V
-
Interface:
SPI, UART, USART
UART, USART
Memory Size:
32kB
20kB
Oscillator Type:
External
Internal
Speed:
40 MHz
24MHz
RAM Size:
1.25K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
4.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
-
Core Processor:
80C51
8051
Peripherals:
POR, PWM, WDT
WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
20KB 20K x 8
Connectivity:
SPI, UART/USART
UART/USART
Bit Size:
8
-
Access Time:
60 μs
24 μs
Has ADC:
NO
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
3
3
Address Bus Width:
16
8b
Core Architecture:
8051
8051
Length:
16.55mm
52.58mm
Height Seated (Max):
4.57mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
40-PDIP
Memory Types:
-
FLASH
Termination:
-
Through Hole
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Operating Supply Voltage:
-
5V
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
4V
Nominal Supply Current:
-
25mA
Max Frequency:
-
24MHz
Number of Programmable I/O:
-
32
Number of UART Channels:
-
1
Height:
-
4.826mm
Width:
-
13.97mm
AT89C51RC2-SLSUM

AT89C51RC2-SLSUM

(In Stock: 5600)

Microchip Technology