AT89C51RC2-SLSUM alternative parts: AT89S52-24AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 44PLCC
AT89S52-24AU; 8bit 8051 Microcontroller; 24MHz; 8 kB Flash; 44-Pin TQFP
Factory Lead Time:
6 Weeks
7 Weeks
Contact Plating:
Tin
-
Package / Case:
44-LCC (J-Lead)
44-TQFP
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
44
44
Watchdog Timers:
Yes
Yes
Number of I/Os:
32
32
Published:
1997
1997
Series:
89C
89S
Packaging:
Tube
Tray
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
44
44
Max Power Dissipation:
1W
-
Terminal Position:
QUAD
QUAD
Terminal Form:
J BEND
GULL WING
Peak Reflow Temperature (Cel):
245
260
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Frequency:
60MHz
24MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AT89C51RC2
AT89S52
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.7V
-
Interface:
SPI, UART, USART
UART
Memory Size:
32kB
8kB
Oscillator Type:
External
Internal
Speed:
40 MHz
-
RAM Size:
1.25K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
80C51
8051
Peripherals:
POR, PWM, WDT
WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
8KB 8K x 8
Connectivity:
SPI, UART/USART
UART/USART
Bit Size:
8
8
Access Time:
60 μs
24 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
NO
NO
Number of Timers/Counters:
3
3
Address Bus Width:
16
8b
Core Architecture:
8051
-
Length:
16.55mm
10.1mm
Height Seated (Max):
4.57mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn) - annealed
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Nominal Supply Current:
-
25mA
Number of Bits:
-
8
Density:
-
64 kb
Number of UART Channels:
-
1
Height:
-
1.2mm
Width:
-
10.1mm
AT89C51RC2-SLSUM

AT89C51RC2-SLSUM

(In Stock: 5600)

Microchip Technology