AT90CAN32-16AU alternative parts: AT90CAN128-16AUR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 64TQFP | IC MCU 8BIT 128KB FLASH 64TQFP |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 8x10b | A/D 8x10b |
Number of I/Os: | 53 | 53 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | AVR® 90CAN | AVR® 90CAN |
Published: | 1997 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Termination: | SMD/SMT | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | AT90CAN32 | AT90CAN128 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | CAN, EBI/EMI, I2C, SPI, Serial, UART, USART | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB |
Memory Size: | 32kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 2K x 8 | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 32K x 8 | 128KB 128K x 8 |
Connectivity: | CANbus, EBI/EMI, I2C, SPI, UART/USART | CANbus, EBI/EMI, I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 16 μs | - |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 4 |
Address Bus Width: | 8b | 16 |
Density: | 256 kb | - |
EEPROM Size: | 1K x 8 | 4K x 8 |
Number of ADC Channels: | 8 | - |
Number of PWM Channels: | 3 | - |
Number of I2C Channels: | 1 | - |
Height: | 1.05mm | - |
Length: | 14mm | - |
Width: | 14mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM(word): | - | 131072 |
Additional Feature: | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8MHZ |
Terminal Pitch: | - | 0.8mm |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
On Chip Program ROM Width: | - | 8 |
Height Seated (Max): | - | 1.2mm |

AT90CAN32-16AU
(In Stock: 262)
Microchip TechnologyUnited States