AT90CAN32-16AU alternative parts: AT90USB646-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 64TQFP
MCU, 8BIT, 64K FLASH, USB, 64QFN
Factory Lead Time:
6 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-VFQFN Exposed Pad
Number of Pins:
64
64
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
53
48
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® 90CAN
AVR® 90USB
Published:
1997
2006
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Termination:
SMD/SMT
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
5V
Frequency:
16MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AT90CAN32
AT90USB646
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
CAN, EBI/EMI, I2C, SPI, Serial, UART, USART
2-Wire, EBI/EMI, I2C, SPI, Serial, UART, USART, USB
Memory Size:
32kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
64KB 64K x 8
Connectivity:
CANbus, EBI/EMI, I2C, SPI, UART/USART
EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Bit Size:
8
8
Access Time:
16 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
4
Address Bus Width:
8b
8b
Density:
256 kb
-
EEPROM Size:
1K x 8
2K x 8
Number of ADC Channels:
8
8
Number of PWM Channels:
3
10
Number of I2C Channels:
1
1
Height:
1.05mm
1mm
Length:
14mm
9mm
Width:
14mm
9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
65536
Terminal Pitch:
-
0.5mm
Operating Supply Voltage:
-
5V
Speed:
-
20 MHz
AT90CAN32-16AU

AT90CAN32-16AU

(In Stock: 262)

Microchip Technology