AT90CAN32-16AU alternative parts: AT90PWM2B-16SU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 8KB FLASH 24SOIC
Factory Lead Time:
6 Weeks
4 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
24-SOIC (0.295, 7.50mm Width)
Number of Pins:
64
24
Data Converters:
A/D 8x10b
A/D 8x10b; D/A 1x10b
Number of I/Os:
53
19
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tube
Series:
AVR® 90CAN
AVR® 90PWM Lighting
Published:
1997
2006
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
32
Termination:
SMD/SMT
-
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
5V
Frequency:
16MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AT90CAN32
AT90PWM2B
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
CAN, EBI/EMI, I2C, SPI, Serial, UART, USART
SPI, UART, USART
Memory Size:
32kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
8KB 8K x 8
Connectivity:
CANbus, EBI/EMI, I2C, SPI, UART/USART
SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
16 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
2
Address Bus Width:
8b
-
Density:
256 kb
-
EEPROM Size:
1K x 8
512 x 8
Number of ADC Channels:
8
-
Number of PWM Channels:
3
-
Number of I2C Channels:
1
-
Height:
1.05mm
-
Length:
14mm
-
Width:
14mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Power Supplies:
-
3/5V
Supply Voltage-Min (Vsup):
-
4.5V
PWM Channels:
-
YES
DAC Channels:
-
YES
AT90CAN32-16AU

AT90CAN32-16AU

(In Stock: 262)

Microchip Technology