ATMEGA16-16PU alternative parts: ATMEGA16U2-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATmega AVR RISC 16KB Flash 5V 40-Pin PDIP
MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V 32-Pin QFN EP
Factory Lead Time:
3 Weeks
11 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
32-VFQFN Exposed Pad
Contact Plating:
Tin
Tin
Number of Pins:
40
32
Data Converters:
A/D 8x10b
-
Number of I/Os:
32
22
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
1997
2009
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
40
32
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
5V
Frequency:
16MHz
16MHz
Base Part Number:
ATMEGA16
ATMEGA16U2
Operating Supply Voltage:
5V
-
Power Supplies:
5V
3/5V
Interface:
I2C, SPI, UART, USART
SPI, UART, USART, USB
Memory Size:
16kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 8K x 16
16KB 8K x 16
Connectivity:
I2C, SPI, UART/USART
SPI, UART/USART, USB
Bit Size:
8
8
Access Time:
16 μs
-
Has ADC:
YES
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
2
Address Bus Width:
8b
-
Density:
128 kb
-
EEPROM Size:
512 x 8
512 x 8
Number of ADC Channels:
8
-
Number of PWM Channels:
4
-
Number of I2C Channels:
1
-
Height:
4.445mm
-
Length:
52.58mm
5mm
Width:
13.97mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
32M1-A
Terminal Pitch:
-
0.5mm
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
4.5V
PWM Channels:
-
YES
DAC Channels:
-
NO
Height Seated (Max):
-
1mm
ATMEGA16-16PU

ATMEGA16-16PU

(In Stock: 320)

Microchip Technology