ATMEGA16-16PU alternative parts: ATMEGA8535L-8MU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit ATmega AVR RISC 16KB Flash 5V 40-Pin PDIP | MCU 8-bit ATmega AVR RISC 8KB Flash 3.3V/5V 44-Pin MLF EP |
Factory Lead Time: | 3 Weeks | 7 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 40-DIP (0.600, 15.24mm) | 44-VFQFN Exposed Pad |
Contact Plating: | Tin | - |
Number of Pins: | 40 | 44 |
Data Converters: | A/D 8x10b | A/D 8x10b |
Number of I/Os: | 32 | 32 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 40 | 44 |
Terminal Position: | DUAL | QUAD |
Supply Voltage: | 5V | 3V |
Frequency: | 16MHz | 8MHz |
Base Part Number: | ATMEGA16 | ATMEGA8535 |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | - |
Interface: | I2C, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 16kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 8KB 4K x 16 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 16 μs | 8 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 3 | 3 |
Address Bus Width: | 8b | - |
Density: | 128 kb | - |
EEPROM Size: | 512 x 8 | 512 x 8 |
Number of ADC Channels: | 8 | 8 |
Number of PWM Channels: | 4 | 4 |
Number of I2C Channels: | 1 | 1 |
Height: | 4.445mm | 950μm |
Length: | 52.58mm | 7.1mm |
Width: | 13.97mm | 7.1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 2.7V |

ATMEGA16-16PU
(In Stock: 320)
Microchip TechnologyUnited States