ATMEGA16-16PU alternative parts: ATMEGA328P-PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATmega AVR RISC 16KB Flash 5V 40-Pin PDIP
MICROCHIP - ATMEGA328P-PU - MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-28
Factory Lead Time:
3 Weeks
8 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
40-DIP (0.600, 15.24mm)
28-DIP (0.300, 7.62mm)
Contact Plating:
Tin
Tin
Number of Pins:
40
28
Data Converters:
A/D 8x10b
A/D 6x10b
Number of I/Os:
32
23
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
AVR® ATmega
AVR® ATmega
Published:
1997
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
40
28
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
16MHz
20MHz
Base Part Number:
ATMEGA16
ATMEGA328P
Operating Supply Voltage:
5V
-
Power Supplies:
5V
2/5V
Interface:
I2C, SPI, UART, USART
2-Wire, I2C, SPI, UART, USART
Memory Size:
16kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 8K x 16
32KB 16K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Address Bus Width:
8b
-
Density:
128 kb
-
EEPROM Size:
512 x 8
1K x 8
Number of ADC Channels:
8
6
Number of PWM Channels:
4
-
Number of I2C Channels:
1
1
Height:
4.445mm
3.28mm
Length:
52.58mm
37.4mm
Width:
13.97mm
6.76mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
2.54mm
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
4.5V
PWM Channels:
-
YES
ATMEGA16-16PU

ATMEGA16-16PU

(In Stock: 320)

Microchip Technology