ATMEGA168PB-MU alternative parts: ATMEGA16U2-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ATMEL ATMEGA168PB-MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, HVQFN
MICROCHIP - ATMEGA16U2-AU - MCU, 8BIT, MEGAAVR, 16MHZ, TQFP-32
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-TQFP
Number of Pins:
32
32
Data Converters:
A/D 8x10b
-
Number of I/Os:
27
22
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
1997
2007
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
32
32
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Terminal Pitch:
0.5mm
0.8mm
Frequency:
20MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
ATMEGA168PB
ATMEGA16U2
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SPI, UART, USART
SPI, Serial, UART, USART, USB
Memory Size:
16kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 8K x 16
16KB 8K x 16
Connectivity:
I2C, SPI, UART/USART
SPI, UART/USART, USB
Bit Size:
8
8
Has ADC:
YES
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
2
EEPROM Size:
512 x 8
512 x 8
Number of ADC Channels:
8
-
Number of PWM Channels:
6
5
Number of I2C Channels:
1
-
Height:
950μm
1.05mm
Length:
5.1mm
7mm
Width:
5.1mm
7mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Supply Voltage:
-
5V
Qualification Status:
-
Not Qualified
DAC Channels:
-
NO
Number of SPI Channels:
-
1
Lead Free:
-
Lead Free
ATMEGA168PB-MU

ATMEGA168PB-MU

(In Stock: 8000)

Microchip Technology