ATMEGA168PB-MU alternative parts: ATMEGA8U2-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ATMEL ATMEGA168PB-MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, HVQFN | AVR microcontroller; EEPROM: 512B; SRAM: 500B; Flash: 8kB; TQFP32 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-TQFP |
Number of Pins: | 32 | 32 |
Data Converters: | A/D 8x10b | - |
Number of I/Os: | 27 | 22 |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 2009 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Terminal Pitch: | 0.5mm | 0.8mm |
Frequency: | 20MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | ATMEGA168PB | ATMEGA8U2 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Interface: | I2C, SPI, UART, USART | SPI, UART, USART, USB |
Memory Size: | 16kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 8KB 4K x 16 |
Connectivity: | I2C, SPI, UART/USART | SPI, UART/USART, USB |
Bit Size: | 8 | 8 |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 3 | 2 |
EEPROM Size: | 512 x 8 | 512 x 8 |
Number of ADC Channels: | 8 | - |
Number of PWM Channels: | 6 | 5 |
Number of I2C Channels: | 1 | - |
Height: | 950μm | 1.05mm |
Length: | 5.1mm | 7mm |
Width: | 5.1mm | 7mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
ROM(word): | - | 4096 |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
Supply Voltage: | - | 5V |
DAC Channels: | - | NO |
Number of SPI Channels: | - | 1 |
Radiation Hardening: | - | No |

ATMEGA168PB-MU
(In Stock: 8000)
Microchip TechnologyUnited States