ATMEGA168PB-MU alternative parts: ATMEGA328P-PU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ATMEL ATMEGA168PB-MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, HVQFN | MICROCHIP - ATMEGA328P-PU - MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-28 |
Factory Lead Time: | 10 Weeks | 8 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 32-VFQFN Exposed Pad | 28-DIP (0.300, 7.62mm) |
Number of Pins: | 32 | 28 |
Data Converters: | A/D 8x10b | A/D 6x10b |
Number of I/Os: | 27 | 23 |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tube |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 1997 | 1997 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 32 | 28 |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Terminal Pitch: | 0.5mm | 2.54mm |
Frequency: | 20MHz | 20MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | ATMEGA168PB | ATMEGA328P |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | I2C, SPI, UART, USART | 2-Wire, I2C, SPI, UART, USART |
Memory Size: | 16kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 32KB 16K x 16 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 3 | 3 |
EEPROM Size: | 512 x 8 | 1K x 8 |
Number of ADC Channels: | 8 | 6 |
Number of PWM Channels: | 6 | - |
Number of I2C Channels: | 1 | 1 |
Height: | 950μm | 3.28mm |
Length: | 5.1mm | 37.4mm |
Width: | 5.1mm | 6.76mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
Supply Voltage: | - | 5V |
Power Supplies: | - | 2/5V |
Supply Voltage-Min (Vsup): | - | 4.5V |
PWM Channels: | - | YES |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

ATMEGA168PB-MU
(In Stock: 8000)
Microchip TechnologyUnited States