ATSAMD20E18A-AN alternative parts: ATSAM3U4EA-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SAM D20E ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray
MCU 32-bit SAM3U ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP
Factory Lead Time:
8 Weeks
9 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-TQFP
144-LQFP
Surface Mount:
YES
-
Number of Pins:
32
144
Data Converters:
A/D 10x12b; D/A 1x10b
A/D 8x10b, 8x12b
Number of I/Os:
26
96
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
SAM D20E
SAM3U
Published:
2014
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
144
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
1.8V
Terminal Pitch:
0.8mm
-
Frequency:
48MHz
96MHz
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ATSAMD20E18
ATSAM3U
Interface:
I2C, SPI, UART, USART
EBI/EMI, I2C, MMC, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
52K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
I2C, SPI, UART/USART
EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
NO
YES
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
6
3
Density:
2 Mb
-
Core Architecture:
ARM
ARM
Number of Programmable I/O:
26
-
Length:
7mm
20mm
Height Seated (Max):
1.2mm
-
Width:
7mm
20.1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Usage Level:
-
Industrial grade
Data Bus Width:
-
32b
Address Bus Width:
-
32b
Number of UART Channels:
-
1
Number of ADC Channels:
-
8
Number of PWM Channels:
-
4
Number of I2C Channels:
-
2
Number of SPI Channels:
-
5
Height:
-
1.45mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
ATSAMD20E18A-AN

ATSAMD20E18A-AN

(In Stock: 17)

Microchip Technology