ATSAMD20E18A-AN alternative parts: ATSAMD20J18A-AUT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SAM D20E ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray
ARM Microcontrollers - MCU Cortex-M0 256KB FLASH 32KB SRAM
Factory Lead Time:
8 Weeks
18 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-TQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
32
64
Data Converters:
A/D 10x12b; D/A 1x10b
A/D 20x12b; D/A 1x10b
Number of I/Os:
26
52
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
SAM D20E
SAM D20J
Published:
2014
2013
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.8mm
0.5mm
Frequency:
48MHz
48MHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ATSAMD20E18
ATSAMD20J18
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
YES
DAC Channels:
YES
-
Number of Timers/Counters:
6
8
Density:
2 Mb
2 Mb
Core Architecture:
ARM
ARM
Number of Programmable I/O:
26
-
Length:
7mm
10mm
Height Seated (Max):
1.2mm
1.2mm
Width:
7mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Weight:
-
360.605934mg
ROM(word):
-
262144
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.63V
Supply Voltage-Min (Vsup):
-
1.62V
Data Bus Width:
-
32b
CPU Family:
-
CORTEX-M0
Number of ADC Channels:
-
20
Lead Free:
-
Lead Free
ATSAMD20E18A-AN

ATSAMD20E18A-AN

(In Stock: 17)

Microchip Technology