ATSAMD20E18A-AN alternative parts: ATSAMD21J18A-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-Bit SAM D20E ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray | IC MCU 32BIT 256KB FLASH 64TQFP |
Factory Lead Time: | 8 Weeks | 5 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-TQFP | 64-TQFP Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 32 | 64 |
Data Converters: | A/D 10x12b; D/A 1x10b | A/D 20x12b; D/A 1x10b |
Number of I/Os: | 26 | 52 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | SAM D20E | SAM D21J |
Published: | 2014 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 64 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.8mm | 0.5mm |
Frequency: | 48MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ATSAMD20E18 | ATSAMD21J18 |
Interface: | I2C, SPI, UART, USART | I2C, I2S, LIN, SPI, UART, USART, USB |
Memory Size: | 256kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 32K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.62V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0+ | ARM® Cortex®-M0+ |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 256KB 256K x 8 |
Connectivity: | I2C, SPI, UART/USART | I2C, LINbus, SPI, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | NO | YES |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
Number of Timers/Counters: | 6 | 8 |
Density: | 2 Mb | - |
Core Architecture: | ARM | ARM |
Number of Programmable I/O: | 26 | - |
Length: | 7mm | - |
Height Seated (Max): | 1.2mm | - |
Width: | 7mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 3.3V |
Data Bus Width: | - | 32b |
CPU Family: | - | CORTEX-M0 |
Number of A/D Converters: | - | 1 |
Number of ADC Channels: | - | 20 |
Max Junction Temperature (Tj): | - | 100°C |
Number of PWM Channels: | - | 14 |
Number of I2C Channels: | - | 6 |
Ambient Temperature Range High: | - | 85°C |
Height: | - | 1.2mm |
Lead Free: | - | Lead Free |

ATSAMD20E18A-AN
(In Stock: 17)
Microchip TechnologyUnited States