ATSAMD21E15A-AUT alternative parts: ATSAMD20E15A-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cortex-M0 , 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz
MCU 32-bit SAM D20E ARM Cortex M0 RISC 32KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray
Factory Lead Time:
23 Weeks
18 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-TQFP
32-VFQFN Exposed Pad
Data Converters:
A/D 10x12b; D/A 1x10b
A/D 10x12b; D/A 1x10b
Number of I/Os:
26
26
Watchdog Timers:
Yes
Yes
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
SAM D21E
SAM D20E
Published:
2016
2014
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
HTS Code:
8542.31.00.01
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
NO LEAD
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.8mm
0.5mm
Base Part Number:
ATSAMD21E15
ATSAMD20E15
JESD-30 Code:
S-PQFP-G32
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, I2S, SPI, UART, USART, USB
I2C, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, LINbus, SPI, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
DAC Channels:
YES
-
Number of Timers/Counters:
6
6
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
Max Frequency:
48MHz
-
Length:
7mm
5mm
Height Seated (Max):
1.2mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Number of Pins:
-
32
Weight:
-
188.609377mg
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
260
Frequency:
-
48MHz
Time@Peak Reflow Temperature-Max (s):
-
30
Qualification Status:
-
Not Qualified
Power Supplies:
-
1.8/3.3V
Density:
-
256 kb
CPU Family:
-
CORTEX-M0
Number of Programmable I/O:
-
26
Number of ADC Channels:
-
10
ATSAMD21E15A-AUT

ATSAMD21E15A-AUT

Microchip Technology