ATTINY84A-PU alternative parts: ATTINY13A-SU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 14DIP | IC, MCU, 8BIT, AVR, 1K FLASH, 8SOIC |
Factory Lead Time: | 3 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 14 | 8 |
Data Converters: | A/D 8x10b | A/D 4x10b |
Number of I/Os: | 12 | 6 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | AVR® ATtiny | AVR® ATtiny |
Published: | 1997 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 14 | 8 |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 20MHz | 20MHz |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | 40 |
Base Part Number: | ATTINY84A | ATTINY13A |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 4.5V | - |
Interface: | SPI | SPI |
Memory Size: | 8kB | 1kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 64 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 1KB 512 x 16 |
Connectivity: | USI | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 2 | - |
EEPROM Size: | 512 x 8 | 64 x 8 |
Number of ADC Channels: | 8 | 4 |
Number of I2C Channels: | 1 | - |
Height: | 5.334mm | 1.91mm |
Length: | 19.69mm | 5.35mm |
Width: | 7.11mm | 5.4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Termination: | - | SMD/SMT |
Terminal Form: | - | GULL WING |
Address Bus Width: | - | 8b |
Density: | - | 8 kb |
Number of PWM Channels: | - | 2 |
Number of SPI Channels: | - | 1 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

ATTINY84A-PU
(In Stock: 104)
Microchip TechnologyUnited States