ATTINY84A-PU alternative parts: ATTINY2313A-MU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 14DIP | MCU, 8BIT, AVR, 2K FLASH, 20QFN |
Factory Lead Time: | 3 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 20-WFQFN Exposed Pad |
Number of Pins: | 14 | 20 |
Data Converters: | A/D 8x10b | - |
Number of I/Os: | 12 | 18 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | AVR® ATtiny | AVR® ATtiny |
Published: | 1997 | 1997 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 20 |
Terminal Position: | DUAL | QUAD |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 20MHz | 20MHz |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | 40 |
Base Part Number: | ATTINY84A | ATTINY2313A |
Qualification Status: | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 4.5V | 4.5V |
Interface: | SPI | I2C, SPI, UART, USART |
Memory Size: | 8kB | 2kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 2KB 1K x 16 |
Connectivity: | USI | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 2 | 2 |
EEPROM Size: | 512 x 8 | 128 x 8 |
Number of ADC Channels: | 8 | - |
Number of I2C Channels: | 1 | 1 |
Height: | 5.334mm | 750μm |
Length: | 19.69mm | 4mm |
Width: | 7.11mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Form: | - | NO LEAD |
Terminal Pitch: | - | 0.5mm |
DAC Channels: | - | YES |

ATTINY84A-PU
(In Stock: 104)
Microchip TechnologyUnited States