ATTINY84A-PU alternative parts: ATTINY24A-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 14DIP
IC MCU 8BIT 2KB FLASH 20QFN
Factory Lead Time:
3 Weeks
7 Weeks
Contact Plating:
Tin
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
20-WFQFN Exposed Pad
Number of Pins:
14
20
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
12
12
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
1997
1997
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
14
20
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Supply Voltage:
5V
5V
Frequency:
20MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
ATTINY84A
ATTINY24A
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
4.5V
4.5V
Interface:
SPI
SPI
Memory Size:
8kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
2KB 1K x 16
Connectivity:
USI
USI
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
2
-
EEPROM Size:
512 x 8
128 x 8
Number of ADC Channels:
8
-
Number of I2C Channels:
1
1
Height:
5.334mm
750μm
Length:
19.69mm
4mm
Width:
7.11mm
4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Pitch:
-
0.5mm
DAC Channels:
-
NO
Number of PWM Channels:
-
2
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
ATTINY84A-PU

ATTINY84A-PU

(In Stock: 104)

Microchip Technology