ATTINY85-20SHR alternative parts: ATTINY1616-SFR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8SOIC
MCU 8-Bit ATTINY1616 AVR RISC 16KB Flash 2.5V/3.3V/5V 20-Pin SOIC T/R
Factory Lead Time:
7 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
20-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
-
Data Converters:
A/D 4x10b
A/D 20x10b; D/A 3x8b
Number of I/Os:
6
18
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Digi-Reel®
Cut Tape (CT)
Series:
AVR® ATtiny
tinyAVR™ 1
Published:
2013
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
20
Additional Feature:
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 10 MHZ
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3V
Terminal Pitch:
1.27mm
1.27mm
Frequency:
20MHz
-
Base Part Number:
ATTINY85
ATTINY1616
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Supply Voltage-Min (Vsup):
4.5V
1.8V
Memory Size:
8kB
-
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
16KB 16K x 8
Connectivity:
USI
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
YES
YES
DAC Channels:
NO
YES
EEPROM Size:
512 x 8
256 x 8
Length:
5.29mm
12.8mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROM(word):
-
8192
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn) - annealed
HTS Code:
-
8542.31.00.01
JESD-30 Code:
-
R-PDSO-G20
Speed:
-
20MHz
Clock Frequency:
-
16MHz
On Chip Program ROM Width:
-
16
Low Power Mode:
-
YES
RAM (words):
-
2048
Number of Timers:
-
4
On Chip Data RAM Width:
-
8
Height Seated (Max):
-
2.65mm
Width:
-
7.5mm
ATTINY85-20SHR

ATTINY85-20SHR

(In Stock: 5000)

Microchip Technology