ATTINY85-20SHR alternative parts: ATTINY45V-10XU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8SOIC
MCU 8-bit ATtiny AVR RISC 4KB Flash 2.5V/3.3V/5V 8-Pin TSSOP
Factory Lead Time:
7 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
8-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Data Converters:
A/D 4x10b
A/D 4x10b
Number of I/Os:
6
6
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Digi-Reel®
Tube
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2013
2009
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
8
8
Additional Feature:
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 10 MHZ
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3V
Terminal Pitch:
1.27mm
-
Frequency:
20MHz
10MHz
Base Part Number:
ATTINY85
ATTINY45
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Supply Voltage-Min (Vsup):
4.5V
-
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
4KB 2K x 16
Connectivity:
USI
USI
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
EEPROM Size:
512 x 8
256 x 8
Length:
5.29mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Operating Supply Voltage:
-
3.3V
Interface:
-
SPI
Access Time:
-
10 μs
Number of Timers/Counters:
-
2
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
ATTINY85-20SHR

ATTINY85-20SHR

(In Stock: 5000)

Microchip Technology