ATTINY85-20SHR alternative parts: ATTINY441-MMH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8SOIC
ATMEL ATTINY441-MMH8 Bit Microcontroller, Low Power High Performance, ATtiny, 16 MHz, 4 KB, 256 Byte, 20 Pins, VQFN
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
20-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
8
20
Data Converters:
A/D 4x10b
A/D 12x10b
Number of I/Os:
6
12
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Digi-Reel®
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2013
1997
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
20
Additional Feature:
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 10 MHZ
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Supply Voltage:
5V
3.3V
Terminal Pitch:
1.27mm
0.45mm
Frequency:
20MHz
16MHz
Base Part Number:
ATTINY85
ATTINY441
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
1.8/5V
Supply Voltage-Min (Vsup):
4.5V
1.7V
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
PWM
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
4KB 4K x 8
Connectivity:
USI
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
EEPROM Size:
512 x 8
256 x 8
Length:
5.29mm
3.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Weight:
-
69.994973mg
Watchdog Timers:
-
Yes
Interface:
-
I2C, SPI, UART, USART
Number of Timers/Counters:
-
3
Number of ADC Channels:
-
17
Number of PWM Channels:
-
6
Height:
-
800μm
Width:
-
3.1mm
REACH SVHC:
-
No SVHC
ATTINY85-20SHR

ATTINY85-20SHR

(In Stock: 5000)

Microchip Technology