ATTINY85V-10SUR alternative parts: ATTINY25V-10SU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 8SOIC | IC MCU 8BIT 2KB FLASH 8SOIC |
Factory Lead Time: | 7 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Data Converters: | A/D 4x10b | A/D 4x10b |
Memory Types: | FLASH, OTP | - |
Number of I/Os: | 6 | 6 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2011 | 1997 |
Series: | AVR® ATtiny | AVR® ATtiny |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 8 | 8 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3V |
Frequency: | 4MHz | 10MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATTINY85 | ATTINY25 |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | SPI | SPI |
Memory Size: | 768B | 2kB |
Oscillator Type: | Internal | Internal |
Speed: | 10 MHz | - |
RAM Size: | 512 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 2KB 1K x 16 |
Connectivity: | USI | USI |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | 2 |
EEPROM Size: | 512 x 8 | 128 x 8 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Access Time: | - | 10 μs |
Address Bus Width: | - | 8b |
Number of Programmable I/O: | - | 6 |
Number of ADC Channels: | - | 4 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.91mm |
Length: | - | 5.35mm |
Width: | - | 5.4mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

ATTINY85V-10SUR
(In Stock: 60)
Microchip TechnologyUnited States