ATUC64L4U-ZAUT alternative parts: ATUC128D4-AUT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 64KB FLASH 48QFN
32-bit Microcontrollers - MCU UC3D4 128KB FL 85C
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
48-TQFP
Number of Pins:
48
48
Data Converters:
A/D 8x12b
A/D 6x10b
Number of I/Os:
36
35
ROM(word):
16384
131072
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR®32 UC3 L
AVR®32 UC3 D
Published:
2012
2011
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
GULL WING
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
50MHz
48MHz
Base Part Number:
ATUC64L
ATUC128D
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.8V
1.8V
Supply Voltage-Max (Vsup):
1.98V
1.95V
Power Supplies:
1.81.8/3.3V
1.83.3V
Interface:
I2C, SPI, UART, USART, USB
I2C, SPI, UART, USART, USB
Memory Size:
64kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
128KB 128K x 8
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
7
4
Height Seated (Max):
0.9mm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Additional Feature:
-
ALSO REQUIRES 3.3V I/O SUPPLY
Length:
-
7mm
ATUC64L4U-ZAUT

ATUC64L4U-ZAUT

(In Stock: 1000)

Microchip Technology