ATUC64L4U-ZAUT alternative parts: ATUC128L4U-AUT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 64KB FLASH 48QFN
MCU 32-bit ATUC AVR RISC 128KB Flash 1.8V 48-Pin TQFP Tray
Factory Lead Time:
8 Weeks
9 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
48-TQFP
Number of Pins:
48
48
Data Converters:
A/D 8x12b
A/D 8x12b
Number of I/Os:
36
36
ROM(word):
16384
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR®32 UC3 L
AVR®32 UC3 L
Published:
2012
2013
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
GULL WING
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
50MHz
50MHz
Base Part Number:
ATUC64L
ATUC128L
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.8V
1.8V
Supply Voltage-Max (Vsup):
1.98V
1.98V
Power Supplies:
1.81.8/3.3V
1.81.8/3.3V
Interface:
I2C, SPI, UART, USART, USB
I2C, SPI, UART, USART, USB
Memory Size:
64kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
32K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
128KB 128K x 8
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
7
7
Height Seated (Max):
0.9mm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ATUC64L4U-ZAUT

ATUC64L4U-ZAUT

(In Stock: 1000)

Microchip Technology