ATUC64L4U-ZAUT alternative parts: ATUC256L4U-D3HES
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 64KB FLASH 48QFN | MCU 32-bit ATUC AVR RISC 256KB Flash 1.8V 48-Pin TLLGA |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 48-UFLGA Exposed Pad |
Number of Pins: | 48 | 48 |
Data Converters: | A/D 8x12b | A/D 8x12b |
Number of I/Os: | 36 | 36 |
ROM(word): | 16384 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR®32 UC3 L | AVR®32 UC3 L |
Published: | 2012 | 2012 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
Terminal Position: | QUAD | BOTTOM |
Terminal Form: | NO LEAD | BUTT |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | 0.4mm |
Frequency: | 50MHz | 50MHz |
Base Part Number: | ATUC64L | ATUC256L |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 1.8V | 1.8V |
Supply Voltage-Max (Vsup): | 1.98V | 1.98V |
Power Supplies: | 1.81.8/3.3V | - |
Interface: | I2C, SPI, UART, USART, USB | I2C, SPI, UART, USART, USB |
Memory Size: | 64kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 16K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.62V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 256KB 256K x 8 |
Connectivity: | I2C, SPI, UART/USART, USB | I2C, SPI, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 7 | 7 |
Height Seated (Max): | 0.9mm | 0.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Length: | - | 5.5mm |

ATUC64L4U-ZAUT
(In Stock: 1000)
Microchip TechnologyUnited States