ATXMEGA128A1U-AU alternative parts: ATXMEGA128A1-CU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 128KB FLASH 100TQFP
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 128K 8K Flash
Factory Lead Time:
7 Weeks
7 Weeks
Contact Plating:
Tin
Copper, Silver, Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-TQFP
100-TFBGA
Number of Pins:
100
100
Data Converters:
A/D 16x12b; D/A 4x12b
A/D 16x12b; D/A 4x12b
Number of I/Os:
78
78
ROM(word):
65536
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® XMEGA® A1U
AVR® XMEGA® A1
Published:
2013
2009
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
32MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
ATXMEGA128
ATXMEGA128
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
EBI/EMI, I2C, IrDA, SPI, UART, USART, USB
EBI/EMI, I2C, IrDA, SPI, UART, USART
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.6V~3.6V
1.6V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8/16-Bit
8/16-Bit
Program Memory Size:
128KB 64K x 16
128KB 64K x 16
Connectivity:
EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
EBI/EMI, I2C, IrDA, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
8b
8b
Number of Timers/Counters:
8
8
EEPROM Size:
2K x 8
2K x 8
Boundary Scan:
YES
-
Low Power Mode:
NO
-
Format:
FIXED-POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
16
-
Number of Serial I/Os:
8
-
Number of PWM Channels:
24
-
Number of I2C Channels:
4
-
Number of USB Channels:
1
-
Height:
1mm
-
Length:
14mm
9mm
Width:
14mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
ALSO OPERATES AT 1.6V MINIMUM SUPPLY AT 12 MHZ
Supply Voltage-Min (Vsup):
-
2.7V
PWM Channels:
-
YES
DAC Channels:
-
YES
Height Seated (Max):
-
1.2mm
ATXMEGA128A1U-AU

ATXMEGA128A1U-AU

(In Stock: 1480)

Microchip Technology