ATXMEGA128A1U-AU alternative parts: ATXMEGA128A3U-MH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 128KB FLASH 100TQFP
MCU 8-bit/16-bit XMEGA AVR RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN EP
Factory Lead Time:
7 Weeks
3 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-TQFP
64-VFQFN Exposed Pad
Number of Pins:
100
64
Data Converters:
A/D 16x12b; D/A 4x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
78
50
ROM(word):
65536
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® XMEGA® A1U
AVR® XMEGA® A3U
Published:
2013
2010
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
32MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATXMEGA128
ATXMEGA128
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
EBI/EMI, I2C, IrDA, SPI, UART, USART, USB
I2C, IrDA, SPI, UART, USART, USB
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.6V~3.6V
1.6V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8/16-Bit
8/16-Bit
Program Memory Size:
128KB 64K x 16
128KB 64K x 16
Connectivity:
EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
I2C, IrDA, SPI, UART/USART, USB
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
8b
8b
Number of Timers/Counters:
8
7
EEPROM Size:
2K x 8
2K x 8
Boundary Scan:
YES
-
Low Power Mode:
NO
-
Format:
FIXED-POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
16
16
Number of Serial I/Os:
8
-
Number of PWM Channels:
24
22
Number of I2C Channels:
4
2
Number of USB Channels:
1
1
Height:
1mm
950μm
Length:
14mm
9.1mm
Width:
14mm
9.1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Number of SPI Channels:
-
10
ATXMEGA128A1U-AU

ATXMEGA128A1U-AU

(In Stock: 1480)

Microchip Technology