ATXMEGA128A1U-AU alternative parts: ATXMEGA64D3-MH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 128KB FLASH 100TQFP
8-bit Microcontrollers - MCU 64KB FLSH;2KB EE;4K SRAM;1.6-3.6V;32MHz
Factory Lead Time:
7 Weeks
7 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-TQFP
64-VFQFN Exposed Pad
Number of Pins:
100
64
Data Converters:
A/D 16x12b; D/A 4x12b
A/D 16x12b
Number of I/Os:
78
50
ROM(word):
65536
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® XMEGA® A1U
AVR® XMEGA® D3
Published:
2013
2010
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
1.8V
Terminal Pitch:
0.5mm
-
Frequency:
32MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATXMEGA128
ATXMEGA64
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
EBI/EMI, I2C, IrDA, SPI, UART, USART, USB
I2C, IrDA, SPI, UART, USART
Memory Size:
128kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
1.6V~3.6V
1.6V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8/16-Bit
8/16-Bit
Program Memory Size:
128KB 64K x 16
64KB 32K x 16
Connectivity:
EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
I2C, IrDA, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
8
5
EEPROM Size:
2K x 8
2K x 8
Boundary Scan:
YES
-
Low Power Mode:
NO
-
Format:
FIXED-POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
16
16
Number of Serial I/Os:
8
-
Number of PWM Channels:
24
8
Number of I2C Channels:
4
-
Number of USB Channels:
1
-
Height:
1mm
950μm
Length:
14mm
9.1mm
Width:
14mm
9.1mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Operating Supply Voltage:
-
2.5V
Data Rate:
-
115.2 kbps
Radiation Hardening:
-
No
ATXMEGA128A1U-AU

ATXMEGA128A1U-AU

(In Stock: 1480)

Microchip Technology