B12AH alternative parts: B12AB1-GA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TOGGLE SWITCH, SPDT, R/A, ON-ON ESD | SWITCH TOGGLE SPDT 0.4VA 28V |
Factory Lead Time: | 5 Weeks | 8 Weeks |
Contact Plating: | Gold | - |
Mount: | PCB, Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole |
Number of Pins: | 1 | - |
Actuator Material: | Brass, Nickel Plated | Brass, Nickel Plated |
Terminal Material: | COPPER ALLOY | - |
Contact Materials: | Bronze, Gold | - |
ElectricalLife: | 50,000 Cycles | 50,000 Cycles |
Insulation Materials: | GLASS FILLED POLYAMIDE | - |
Operating Temperature: | -30°C~85°C | -30°C~85°C |
Packaging: | Tray | Bulk |
Series: | B | B |
Published: | 2006 | 2010 |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin |
ECCN Code: | EAR99 | - |
HTS Code: | 8536.50.90.65 | - |
Voltage - Rated DC: | 28V | 28V |
Current Rating (Amps): | 0.4VA AC/DC | 0.4VA AC/DC |
Orientation: | Right Angle | - |
Depth: | 24.2mm | - |
Termination Style: | PC Pin | PC Pin |
Voltage - Rated AC: | 28V | 28V |
Body Breadth: | 7.2898 mm | - |
Actuator Type: | Standard Round | Standard Round with Cap |
Circuit: | SPDT | SPDT |
Switch Function: | On-On | On-On |
Contact Resistance: | 0.05mOhm | - |
Insulation Resistance: | 500MOhm | - |
Max Voltage Rating (AC): | 28V | - |
Max Current Rating: | 100mA | - |
Dielectric Withstanding Voltage: | 500VAC V | - |
Illumination: | Non-Illuminated | Non-Illuminated |
Max Voltage Rating (DC): | 28V | - |
Switch Type: | TOGGLE SWITCH | - |
Contact Current Rating: | 100mA | - |
Illumination Type: | Illuminated, Non-Illuminated | - |
Bushing Thread: | Unthreaded | Unthreaded |
PCB Hole Count: | 5 | - |
Contact (DC) Max Power Rating R Load: | 0.4VA@28VDC | - |
Features: | Epoxy Sealed Terminals | Black Cap |
Height: | 7.3mm | - |
Length: | 8.8mm | - |
Width: | 8.8mm | - |
Actuator Length: | 10.00mm | 10.00mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |

B12AH
(In Stock: 239)
NKK SwitchesQty
Unit Price
Ext Price
1
$4.793901
$4.79
10
$4.522548
$45.23
100
$4.266555
$426.66
500
$4.025052
$2,012.53
1000
$3.797219
$3,797.22
Minimum: 1 Multiples: 1
Unit Price: $4.793901
Ext Price: $4.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools