B12AH alternative parts: B12AH-RO

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TOGGLE SWITCH, SPDT, R/A, ON-ON ESD
Switch Toggle ON None ON SPDT Bat Lever PC Pins 0.1A 28VAC 28VDC 0.4VA PC Mount with Bracket
Factory Lead Time:
5 Weeks
-
Contact Plating:
Gold
-
Mount:
PCB, Through Hole
-
Mounting Type:
Through Hole, Right Angle
-
Number of Pins:
1
-
Actuator Material:
Brass, Nickel Plated
-
Terminal Material:
COPPER ALLOY
-
Contact Materials:
Bronze, Gold
-
ElectricalLife:
50,000 Cycles
-
Insulation Materials:
GLASS FILLED POLYAMIDE
-
Operating Temperature:
-30°C~85°C
-
Packaging:
Tray
-
Series:
B
-
Published:
2006
-
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
PC Pin
-
ECCN Code:
EAR99
-
HTS Code:
8536.50.90.65
-
Voltage - Rated DC:
28V
-
Current Rating (Amps):
0.4VA AC/DC
-
Orientation:
Right Angle
-
Depth:
24.2mm
-
Termination Style:
PC Pin
PC Pins
Voltage - Rated AC:
28V
-
Body Breadth:
7.2898 mm
-
Actuator Type:
Standard Round
-
Circuit:
SPDT
-
Switch Function:
On-On
-
Contact Resistance:
0.05mOhm
-
Insulation Resistance:
500MOhm
-
Max Voltage Rating (AC):
28V
-
Max Current Rating:
100mA
-
Dielectric Withstanding Voltage:
500VAC V
-
Illumination:
Non-Illuminated
-
Max Voltage Rating (DC):
28V
-
Switch Type:
TOGGLE SWITCH
-
Contact Current Rating:
100mA
-
Illumination Type:
Illuminated, Non-Illuminated
-
Bushing Thread:
Unthreaded
-
PCB Hole Count:
5
-
Contact (DC) Max Power Rating R Load:
0.4VA@28VDC
-
Features:
Epoxy Sealed Terminals
-
Height:
7.3mm
-
Length:
8.8mm
-
Width:
8.8mm
-
Actuator Length:
10.00mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
Yes with exemptions
Lead Free:
Lead Free
-
Number of Terminals:
-
3
ECCN (US):
-
EAR99
HTS:
-
8536.50.90.65
Pole Throw Configuration:
-
SPDT
Actuator Style:
-
Bat Lever
Switch Configuration:
-
ON None ON
Maximum Current Rating (A):
-
0.1@28VAC 28VDC
Maximum Power Rating (VA):
-
0.4@28VAC 28VDC
Dielectric Strength:
-
500VAC
Minimum Insulation Resistance (MOhm):
-
500
Maximum Contact Resistance (mOhm):
-
50
Mechanical Life (Cycles):
-
100000
Actuator Length (mm):
-
10
Mounting:
-
PC Mount with Bracket
Terminal Length (mm):
-
3.1
Terminal Pitch (mm):
-
2.54
Seal:
-
Total/Epoxy/Process
Seal Description:
-
Total/Epoxy/Process
Base Material:
-
Cu Alloy
Body Orientation:
-
Right Angle
Minimum Operating Temperature (°C):
-
-30
Maximum Operating Temperature (°C):
-
85
Size Type:
-
Sub-Miniature
Body Length (mm):
-
8.8
Bushing Length (mm):
-
2.7
Body Depth (mm):
-
11.2
Body Height (mm):
-
7.3
Product Depth (mm):
-
24.2
Type:
-
Process Sealed
Number of Rows:
-
1
Bushing Type:
-
Unthreaded
Electrical Life Cycles:
-
50000
Product Length (mm):
-
8.8
Product Height (mm):
-
7.3
B12AH

B12AH

(In Stock: 239)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $4.793901

    $4.79

  • 10

    $4.522548

    $45.23

  • 100

    $4.266555

    $426.66

  • 500

    $4.025052

    $2,012.53

  • 1000

    $3.797219

    $3,797.22

Minimum: 1 Multiples: 1

Unit Price: $4.793901

Ext Price: $4.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity