B12AH alternative parts: B12AH-GA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TOGGLE SWITCH, SPDT, R/A, ON-ON ESD
SWITCH TOGGLE SPDT 0.4VA 28V
Factory Lead Time:
5 Weeks
5 Weeks
Contact Plating:
Gold
-
Mount:
PCB, Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole, Right Angle
Number of Pins:
1
-
Actuator Material:
Brass, Nickel Plated
Brass, Nickel Plated
Terminal Material:
COPPER ALLOY
COPPER ALLOY
Contact Materials:
Bronze, Gold
-
ElectricalLife:
50,000 Cycles
50,000 Cycles
Insulation Materials:
GLASS FILLED POLYAMIDE
GLASS FILLED POLYAMIDE
Operating Temperature:
-30°C~85°C
-30°C~85°C
Packaging:
Tray
Bulk
Series:
B
B
Published:
2006
2010
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
ECCN Code:
EAR99
-
HTS Code:
8536.50.90.65
-
Voltage - Rated DC:
28V
28V
Current Rating (Amps):
0.4VA AC/DC
0.4VA AC/DC
Orientation:
Right Angle
-
Depth:
24.2mm
-
Termination Style:
PC Pin
PC Pin
Voltage - Rated AC:
28V
28V
Body Breadth:
7.2898 mm
7.2898 mm
Actuator Type:
Standard Round
Standard Round with Cap
Circuit:
SPDT
SPDT
Switch Function:
On-On
On-On
Contact Resistance:
0.05mOhm
0.05mOhm
Insulation Resistance:
500MOhm
500000000Ohm
Max Voltage Rating (AC):
28V
-
Max Current Rating:
100mA
-
Dielectric Withstanding Voltage:
500VAC V
500VAC V
Illumination:
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
28V
-
Switch Type:
TOGGLE SWITCH
TOGGLE SWITCH
Contact Current Rating:
100mA
-
Illumination Type:
Illuminated, Non-Illuminated
-
Bushing Thread:
Unthreaded
Unthreaded
PCB Hole Count:
5
5
Contact (DC) Max Power Rating R Load:
0.4VA@28VDC
0.4VA@28VDC
Features:
Epoxy Sealed Terminals
Black Cap
Height:
7.3mm
-
Length:
8.8mm
-
Width:
8.8mm
-
Actuator Length:
10.00mm
10.00mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Center Contact Plating:
-
GOLD
End Contact Material:
-
COPPER ALLOY
End Contact Plating:
-
GOLD
Body Length or Diameter:
-
8.7884mm
Sealing:
-
EPOXY
Bushing Length:
-
0.106 inch
Body Height:
-
25.1714mm
Length - Termination:
-
0.122 inch
B12AH

B12AH

(In Stock: 239)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $4.793901

    $4.79

  • 10

    $4.522548

    $45.23

  • 100

    $4.266555

    $426.66

  • 500

    $4.025052

    $2,012.53

  • 1000

    $3.797219

    $3,797.22

Minimum: 1 Multiples: 1

Unit Price: $4.793901

Ext Price: $4.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity