BC556BTA alternative parts: BC556BTF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 65V 0.1A TO-92 | Bipolar Transistors - BJT PNP Si Transistor Epitaxial |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Weight: | 240.007063mg | 240mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 65V | 65V |
Collector-Emitter Saturation Voltage: | -250mV | -250mV |
Number of Elements: | 1 | 1 |
hFEMin: | 110 | 110 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) |
Published: | 2007 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | -65V | -65V |
Max Power Dissipation: | 500mW | 500mW |
Terminal Position: | BOTTOM | BOTTOM |
Current Rating: | -100mA | -100mA |
Frequency: | 150MHz | 150MHz |
Base Part Number: | BC556 | BC556 |
Voltage: | 65V | - |
Element Configuration: | Single | Single |
Current: | 1A | - |
Power Dissipation: | 500mW | 500mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 150MHz | 150MHz |
Polarity/Channel Type: | PNP | PNP |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 65V | 65V |
Max Collector Current: | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 200 @ 2mA 5V | 200 @ 2mA 5V |
Current - Collector Cutoff (Max): | 15nA ICBO | 15nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 650mV @ 5mA, 100mA | 650mV @ 5mA, 100mA |
Transition Frequency: | 150MHz | 150MHz |
Max Breakdown Voltage: | 65V | 65V |
Collector Base Voltage (VCBO): | 80V | -80V |
Emitter Base Voltage (VEBO): | 5V | -5V |
Height: | 4.58mm | - |
Length: | 4.58mm | - |
Width: | 3.86mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |

BC556BTA
(In Stock: 2000)
ON SemiconductorUnited States