BC556BTA alternative parts: BC557CG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 65V 0.1A TO-92
TRANS PNP 45V 0.1A TO-92
Factory Lead Time:
6 Weeks
-
Contact Plating:
Tin
Copper, Silver, Tin
Mount:
Surface Mount, Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
240.007063mg
4.535924g
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
65V
45V
Collector-Emitter Saturation Voltage:
-250mV
-300mV
Number of Elements:
1
1
hFEMin:
110
420
Operating Temperature:
150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Box (TB)
Bulk
Published:
2007
2007
JESD-609 Code:
e3
e1
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Voltage - Rated DC:
-65V
-45V
Max Power Dissipation:
500mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-100mA
-100mA
Frequency:
150MHz
320MHz
Base Part Number:
BC556
BC557
Voltage:
65V
-
Element Configuration:
Single
Single
Current:
1A
-
Power Dissipation:
500mW
625mW
Transistor Application:
SWITCHING
AMPLIFIER
Gain Bandwidth Product:
150MHz
320MHz
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
65V
45V
Max Collector Current:
100mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
200 @ 2mA 5V
420 @ 2mA 5V
Current - Collector Cutoff (Max):
15nA ICBO
100nA
Vce Saturation (Max) @ Ib, Ic:
650mV @ 5mA, 100mA
650mV @ 5mA, 100mA
Transition Frequency:
150MHz
320MHz
Max Breakdown Voltage:
65V
-
Collector Base Voltage (VCBO):
80V
50V
Emitter Base Voltage (VEBO):
5V
5V
Height:
4.58mm
6.35mm
Length:
4.58mm
6.35mm
Width:
3.86mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 10 hours ago)
Surface Mount:
-
NO
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
BC556BTA

BC556BTA

(In Stock: 2000)

ON Semiconductor