BC556BTA alternative parts: BC557B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 65V 0.1A TO-92
TRANS PNP 45V 0.1A TO-92
Factory Lead Time:
6 Weeks
-
Contact Plating:
Tin
Tin
Mount:
Surface Mount, Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
240.007063mg
200.005886mg
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
65V
45V
Collector-Emitter Saturation Voltage:
-250mV
-300mV
Number of Elements:
1
1
hFEMin:
110
200
Operating Temperature:
150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Box (TB)
Bulk
Published:
2007
2005
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Voltage - Rated DC:
-65V
-45V
Max Power Dissipation:
500mW
625mW
Terminal Position:
BOTTOM
-
Current Rating:
-100mA
-100mA
Frequency:
150MHz
150MHz
Base Part Number:
BC556
BC557
Voltage:
65V
45V
Element Configuration:
Single
Single
Current:
1A
1A
Power Dissipation:
500mW
500mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
150MHz
150MHz
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
65V
45V
Max Collector Current:
100mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
200 @ 2mA 5V
180 @ 2mA 5V
Current - Collector Cutoff (Max):
15nA ICBO
100nA
Vce Saturation (Max) @ Ib, Ic:
650mV @ 5mA, 100mA
650mV @ 5mA, 100mA
Transition Frequency:
150MHz
-
Max Breakdown Voltage:
65V
45V
Collector Base Voltage (VCBO):
80V
50V
Emitter Base Voltage (VEBO):
5V
5V
Height:
4.58mm
-
Length:
4.58mm
-
Width:
3.86mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
OBSOLETE (Last Updated: 1 day ago)
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
100mA
Termination:
-
Through Hole
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Polarity:
-
PNP
Power - Max:
-
625mW
Voltage - Collector Emitter Breakdown (Max):
-
45V
Frequency - Transition:
-
320MHz
BC556BTA

BC556BTA

(In Stock: 2000)

ON Semiconductor