BC847B-7-F alternative parts: BC846B,215
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODES INC. - BC847B-7-F - Bipolar (BJT) Single Transistor, NPN, 45 V, 300 MHz, 300 mW, 100 mA, 330 hFE | TRANS NPN 65V 0.1A SOT23 |
Factory Lead Time: | 19 Weeks | 4 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Weight: | 7.994566mg | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 45V | - |
Collector-Emitter Saturation Voltage: | 90mV | - |
Current-Collector (Ic) (Max): | 100mA | 100mA |
Number of Elements: | 1 | 1 |
hFEMin: | 200 | - |
Operating Temperature: | -65°C~150°C TJ | 150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2012 | 2011 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | HIGH RELIABILITY | - |
Max Power Dissipation: | 300mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Frequency: | 300MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Base Part Number: | BC847 | BC846 |
Pin Count: | 3 | 3 |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | - |
Power Dissipation: | 310mW | 500mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 300MHz | - |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 45V | - |
Max Collector Current: | 200mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 200 @ 2mA 5V | 200 @ 2mA 5V |
Current - Collector Cutoff (Max): | 15nA | 15nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 600mV @ 5mA, 100mA | 400mV @ 5mA, 100mA |
Transition Frequency: | 300MHz | 100MHz |
Max Breakdown Voltage: | 45V | - |
Collector Base Voltage (VCBO): | 50V | - |
Emitter Base Voltage (VEBO): | 6V | - |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 1.1mm | - |
Length: | 3.05mm | - |
Width: | 1.4mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Series: | - | Automotive, AEC-Q101 |
Terminal Finish: | - | Tin (Sn) |
HTS Code: | - | 8541.21.00.95 |
Configuration: | - | SINGLE |
Power - Max: | - | 250mW |
Voltage - Collector Emitter Breakdown (Max): | - | 65V |
Frequency - Transition: | - | 100MHz |

BC847B-7-F
(In Stock: 12019)
Diodes IncorporatedUnited States