BC847B-7-F alternative parts: BC847BTT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODES INC. - BC847B-7-F - Bipolar (BJT) Single Transistor, NPN, 45 V, 300 MHz, 300 mW, 100 mA, 330 hFE | TRANS NPN 45V 0.1A SC75-3 |
Factory Lead Time: | 19 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | SC-75, SOT-416 |
Number of Pins: | 3 | 3 |
Weight: | 7.994566mg | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 45V | 45V |
Collector-Emitter Saturation Voltage: | 90mV | 600mV |
Current-Collector (Ic) (Max): | 100mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 200 | 200 |
Operating Temperature: | -65°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2012 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | HIGH RELIABILITY | - |
Max Power Dissipation: | 300mW | 200mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Frequency: | 300MHz | 100MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | BC847 | BC847*TT |
Pin Count: | 3 | 3 |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | Single |
Power Dissipation: | 310mW | 300mW |
Transistor Application: | SWITCHING | AMPLIFIER |
Gain Bandwidth Product: | 300MHz | 100MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 45V | 45V |
Max Collector Current: | 200mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 200 @ 2mA 5V | 200 @ 2mA 5V |
Current - Collector Cutoff (Max): | 15nA | 15nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 600mV @ 5mA, 100mA | 600mV @ 5mA, 100mA |
Transition Frequency: | 300MHz | 100MHz |
Max Breakdown Voltage: | 45V | 45V |
Collector Base Voltage (VCBO): | 50V | 50V |
Emitter Base Voltage (VEBO): | 6V | 6V |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 1.1mm | 900μm |
Length: | 3.05mm | 1.8mm |
Width: | 1.4mm | 900μm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Surface Mount: | - | YES |
Voltage - Rated DC: | - | 45V |
Current Rating: | - | 100mA |
Power - Max: | - | 225mW |
Halogen Free: | - | Halogen Free |
Radiation Hardening: | - | No |

BC847B-7-F
(In Stock: 12019)
Diodes IncorporatedUnited States