BC847B-7-F alternative parts: BC848BLT1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODES INC. - BC847B-7-F - Bipolar (BJT) Single Transistor, NPN, 45 V, 300 MHz, 300 mW, 100 mA, 330 hFE
TRANS NPN 30V 0.1A SOT23
Factory Lead Time:
19 Weeks
4 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Weight:
7.994566mg
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
45V
30V
Collector-Emitter Saturation Voltage:
90mV
600mV
Current-Collector (Ic) (Max):
100mA
-
Number of Elements:
1
1
hFEMin:
200
200
Operating Temperature:
-65°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2012
2003
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Additional Feature:
HIGH RELIABILITY
-
Max Power Dissipation:
300mW
300mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
300MHz
100MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
BC847
-
Pin Count:
3
3
Qualification Status:
Not Qualified
-
Element Configuration:
Single
Single
Power Dissipation:
310mW
300mW
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
300MHz
100MHz
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
45V
30V
Max Collector Current:
200mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
200 @ 2mA 5V
200 @ 2mA 5V
Current - Collector Cutoff (Max):
15nA
15nA ICBO
Vce Saturation (Max) @ Ib, Ic:
600mV @ 5mA, 100mA
600mV @ 5mA, 100mA
Transition Frequency:
300MHz
100MHz
Max Breakdown Voltage:
45V
30V
Collector Base Voltage (VCBO):
50V
30V
Emitter Base Voltage (VEBO):
6V
5V
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
940μm
Length:
3.05mm
2.9mm
Width:
1.4mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Surface Mount:
-
YES
Type:
-
General Purpose
Voltage - Rated DC:
-
30V
Current Rating:
-
100mA
Noise Figure:
-
10 dB
Radiation Hardening:
-
No
BC847B-7-F

BC847B-7-F

(In Stock: 12019)

Diodes Incorporated