BCP53-16TX alternative parts: BCP52TA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223
TRANS PNP 60V 1A SOT223-4
Factory Lead Time:
4 Weeks
16 Weeks
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
80V
60V
Number of Elements:
1
1
Series:
Automotive, AEC-Q101
-
Published:
2008
2011
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
Max Power Dissipation:
1.35W
2W
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Pin Count:
4
-
Reference Standard:
AEC-Q101; IEC-60134
-
JESD-30 Code:
R-PDSO-G4
-
Configuration:
SINGLE
-
Case Connection:
COLLECTOR
COLLECTOR
Power - Max:
1.35W
-
Transistor Application:
SWITCHING
SWITCHING
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
500mV
60V
Max Collector Current:
1A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
63 @ 150mA 2V
40 @ 150mA 2V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 50mA, 500mA
500mV @ 50mA, 500mA
Transition Frequency:
140MHz
150MHz
Max Breakdown Voltage:
80V
60V
Frequency - Transition:
145MHz
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Number of Pins:
-
4
Weight:
-
7.994566mg
Collector-Emitter Saturation Voltage:
-
-500mV
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH RELIABILITY
Voltage - Rated DC:
-
-60V
Current Rating:
-
-1A
Frequency:
-
150MHz
Base Part Number:
-
BCP52
Qualification Status:
-
Not Qualified
Element Configuration:
-
Single
Power Dissipation:
-
2W
Gain Bandwidth Product:
-
125MHz
Collector Base Voltage (VCBO):
-
60V
Emitter Base Voltage (VEBO):
-
5V
Height:
-
1.65mm
Length:
-
6.7mm
Width:
-
3.7mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
BCP53-16TX

BCP53-16TX

(In Stock: 500)

Nexperia USA Inc.