BCP53-16TX alternative parts: BCP56-16T3G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223 | TRANS NPN 80V 1A SOT-223 |
Factory Lead Time: | 4 Weeks | 8 Weeks |
Package / Case: | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 80V | 80V |
Number of Elements: | 1 | 1 |
Series: | Automotive, AEC-Q101 | - |
Published: | 2008 | 2005 |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Operating Temperature: | 150°C TJ | -65°C~150°C TJ |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 |
Max Power Dissipation: | 1.35W | 1.5W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Pin Count: | 4 | 4 |
Reference Standard: | AEC-Q101; IEC-60134 | - |
JESD-30 Code: | R-PDSO-G4 | - |
Configuration: | SINGLE | - |
Case Connection: | COLLECTOR | COLLECTOR |
Power - Max: | 1.35W | - |
Transistor Application: | SWITCHING | AMPLIFIER |
Polarity/Channel Type: | PNP | NPN |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 500mV | 80V |
Max Collector Current: | 1A | 1A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 63 @ 150mA 2V | 100 @ 150mA 2V |
Current - Collector Cutoff (Max): | 100nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 50mA, 500mA | 500mV @ 50mA, 500mA |
Transition Frequency: | 140MHz | 130MHz |
Max Breakdown Voltage: | 80V | 80V |
Frequency - Transition: | 145MHz | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 week ago) |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Number of Pins: | - | 4 |
Collector-Emitter Saturation Voltage: | - | 500mV |
hFEMin: | - | 25 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Voltage - Rated DC: | - | 80V |
Current Rating: | - | 1A |
Frequency: | - | 130MHz |
Base Part Number: | - | BCP56 |
Element Configuration: | - | Single |
Power Dissipation: | - | 1.5W |
Gain Bandwidth Product: | - | 130MHz |
Collector Base Voltage (VCBO): | - | 100V |
Emitter Base Voltage (VEBO): | - | 5V |
Height: | - | 1.63mm |
Length: | - | 6.5mm |
Width: | - | 3.5mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

BCP53-16TX
(In Stock: 500)
Nexperia USA Inc.United States