BCP53-16TX alternative parts: BCP56-16,115
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223 | BCP56 Series 80 V 1 A SMT NPN Medium Power Transistor - SOT-223 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Package / Case: | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 80V | - |
Number of Elements: | 1 | 1 |
Series: | Automotive, AEC-Q101 | - |
Published: | 2008 | 2001 |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Operating Temperature: | 150°C TJ | 150°C TJ |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 |
Max Power Dissipation: | 1.35W | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Pin Count: | 4 | 4 |
Reference Standard: | AEC-Q101; IEC-60134 | - |
JESD-30 Code: | R-PDSO-G4 | - |
Configuration: | SINGLE | SINGLE |
Case Connection: | COLLECTOR | COLLECTOR |
Power - Max: | 1.35W | 960mW |
Transistor Application: | SWITCHING | SWITCHING |
Polarity/Channel Type: | PNP | NPN |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 500mV | - |
Max Collector Current: | 1A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 63 @ 150mA 2V | 100 @ 150mA 2V |
Current - Collector Cutoff (Max): | 100nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 50mA, 500mA | 500mV @ 50mA, 500mA |
Transition Frequency: | 140MHz | 180MHz |
Max Breakdown Voltage: | 80V | - |
Frequency - Transition: | 145MHz | 180MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Number of Pins: | - | 4 |
Current-Collector (Ic) (Max): | - | 1A |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Base Part Number: | - | BCP56 |
Voltage - Collector Emitter Breakdown (Max): | - | 80V |

BCP53-16TX
(In Stock: 500)
Nexperia USA Inc.United States