BF494 alternative parts: BF494
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANSISTOR RF NPN 20V TO-92 | SMALL SIGNAL BIPOLAR TRANSISTOR |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | - |
Collector-Emitter Breakdown Voltage: | 20V | - |
Number of Elements: | 1 | 1 |
hFEMin: | 65 | - |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Bulk |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Voltage - Rated DC: | 20V | - |
Max Power Dissipation: | 350mW | - |
Reach Compliance Code: | unknown | unknown |
Current Rating: | 30mA | - |
Element Configuration: | Single | - |
Power Dissipation: | 350mW | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 20V | - |
Max Collector Current: | 30mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 67 @ 1mA 10V | 67 @ 1mA 10V |
Collector Base Voltage (VCBO): | 30V | - |
Emitter Base Voltage (VEBO): | 5V | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Transistor Element Material: | - | SILICON |
Current-Collector (Ic) (Max): | - | 30mA |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
Terminal Finish: | - | MATTE TIN |
Terminal Position: | - | BOTTOM |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Pin Count: | - | 3 |
JESD-30 Code: | - | O-PBCY-W3 |
Qualification Status: | - | COMMERCIAL |
Configuration: | - | SINGLE |
Case Connection: | - | ISOLATED |
Power - Max: | - | 350mW |
Polarity/Channel Type: | - | NPN |
Voltage - Collector Emitter Breakdown (Max): | - | 20V |

BF494
(In Stock: 15000)
ON SemiconductorUnited States