BF494 alternative parts: BF494_D74Z

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANSISTOR RF NPN 20V TO-92
TRANSISTOR RF NPN 20V TO-92
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
-
Collector-Emitter Breakdown Voltage:
20V
-
Number of Elements:
1
-
hFEMin:
65
-
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
-
Voltage - Rated DC:
20V
-
Max Power Dissipation:
350mW
-
Reach Compliance Code:
unknown
-
Current Rating:
30mA
-
Element Configuration:
Single
-
Power Dissipation:
350mW
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
20V
-
Max Collector Current:
30mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
67 @ 1mA 10V
67 @ 1mA 10V
Collector Base Voltage (VCBO):
30V
-
Emitter Base Voltage (VEBO):
5V
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
30mA
Power - Max:
-
350mW
Voltage - Collector Emitter Breakdown (Max):
-
20V
BF494

BF494

(In Stock: 15000)

ON Semiconductor