BF494 alternative parts: BF494_D27Z
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANSISTOR RF NPN 20V TO-92 | TRANSISTOR RF NPN 20V TO-92 |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | - |
Collector-Emitter Breakdown Voltage: | 20V | - |
Number of Elements: | 1 | - |
hFEMin: | 65 | - |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Voltage - Rated DC: | 20V | - |
Max Power Dissipation: | 350mW | - |
Reach Compliance Code: | unknown | - |
Current Rating: | 30mA | - |
Element Configuration: | Single | - |
Power Dissipation: | 350mW | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 20V | - |
Max Collector Current: | 30mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 67 @ 1mA 10V | 67 @ 1mA 10V |
Collector Base Voltage (VCBO): | 30V | - |
Emitter Base Voltage (VEBO): | 5V | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | TO-92-3 |
Current-Collector (Ic) (Max): | - | 30mA |
Power - Max: | - | 350mW |
Voltage - Collector Emitter Breakdown (Max): | - | 20V |

BF494
(In Stock: 15000)
ON SemiconductorUnited States