BSS84LT1G alternative parts: BSS83PH6327XTSA1
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR - BSS84LT1G - Power MOSFET, P Channel, 50 V, 130 mA, 10 ohm, SOT-23, Surface Mount | Trans MOSFET P-CH 60V 0.33A 3-Pin SOT-23 T/R |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 23 Weeks | 10 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | - |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 130mA Ta | 330mA Ta |
Drive Voltage (Max Rds On, Min Rds On): | 5V | 4.5V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 225mW Ta | 360mW Ta |
Turn Off Delay Time: | 16 ns | 56 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2004 | 1999 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 10Ohm | - |
Voltage - Rated DC: | -50V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | -130mA | - |
Time@Peak Reflow Temperature-Max (s): | 10 | 30 |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 225mW | 360mW |
Turn On Delay Time: | 3.6 ns | 23 ns |
FET Type: | P-Channel | P-Channel |
Transistor Application: | SWITCHING | - |
Rds On (Max) @ Id, Vgs: | 10 Ω @ 100mA, 5V | 2 Ω @ 330mA, 10V |
Vgs(th) (Max) @ Id: | 2V @ 250μA | 2V @ 80μA |
Halogen Free: | Halogen Free | Halogen Free |
Input Capacitance (Ciss) (Max) @ Vds: | 30pF @ 5V | 78pF @ 25V |
Rise Time: | 1ns | 71ns |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 1 ns | 61 ns |
Continuous Drain Current (ID): | 130mA | -330mA |
Threshold Voltage: | -2V | -1.5V |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 50V | -60V |
Nominal Vgs: | 2 V | - |
Height: | 1.016mm | 1.1mm |
Length: | 3.0226mm | 2.9mm |
Width: | 1.397mm | 1.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Manufacturer Package Identifier: | - | PG-SOT23-3-5 |
Series: | - | SIPMOS® |
Additional Feature: | - | AVALANCHE RATED, LOGIC LEVEL COMPATIBLE |
Number of Channels: | - | 1 |
Gate Charge (Qg) (Max) @ Vgs: | - | 3.57nC @ 10V |
Drain to Source Voltage (Vdss): | - | 60V |
Max Dual Supply Voltage: | - | -60V |
Drain-source On Resistance-Max: | - | 3Ohm |
Max Junction Temperature (Tj): | - | 150°C |
Feedback Cap-Max (Crss): | - | 9 pF |
BSS84LT1G
(In Stock: 86454)
ON SemiconductorUnited States